Vishay Intertechnology, Inc. Through Hole Resistors RN55D4223FB14

Description
422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D4223FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4223FB14-ND
Through Hole Resistors 541-RN55D4223FB14-ND
422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D4223FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D4223FB14
Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D4223FB14
Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 422Kohm, 125Mw, 1%; Resistance Vishay - 31C1096 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 422Kohm, 125Mw, 1%; Resistance Vishay
31C1096
Metal Film Resistor, 422Kohm, 125Mw, 1%; Resistance Vishay 31C1096
METAL FILM RESISTOR, 422KOHM, 125mW, 1%; Resistance:422kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 422KOHM, 125mW, 1%; Resistance:422kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D4223FB14-ND RN55D4223FB14 31C1096
Product Name Through Hole Resistors Res Metal Film 422K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Metal Film Resistor, 422Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers