Vishay Intertechnology, Inc. METAL FILM,1/8W,41.2,1%,100PPM,BULK RN55D41R2FB14

Description
METAL FILM,1/8W,41.2,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,41.2,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,41.2,1%,100PPM,BULK - RN55D41R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,41.2,1%,100PPM,BULK
RN55D41R2FB14
METAL FILM,1/8W,41.2,1%,100PPM,BULK RN55D41R2FB14
METAL FILM,1/8W,41.2,1%,10 0PPM,BULK

METAL FILM,1/8W,41.2,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D41R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D41R2FB14-ND
Through Hole Resistors RN55D41R2FB14-ND
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 41.2 Ohm, 125Mw, 1%; Resistance Vishay - 03F7905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 41.2 Ohm, 125Mw, 1%; Resistance Vishay
03F7905
Resistor, Metal Film, 41.2 Ohm, 125Mw, 1%; Resistance Vishay 03F7905
RESISTOR, METAL FILM, 41.2 OHM, 125mW, 1%; Resistance:41.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 41.2 OHM, 125mW, 1%; Resistance:41.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D41R2FB14 RN55D41R2FB14-ND 03F7905
Product Name METAL FILM,1/8W,41.2,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 41.2 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details