4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 4.12Kohms 1% 100ppm
METAL FILM RESISTOR, 4.12KOHM, 125mW, 1%; Resistance:4.12kohm;
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D4121FB14-ND | RN55D4121FB14 | 03F8102 | 70200633 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 4.12Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 4.12 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |