Vishay Precision Group RES 402 OHM 1/8W 1% AXIAL RN55D4020FB14

Description
RES 402ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/8W 1% AXIAL - RN55D4020FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 1% AXIAL
RN55D4020FB14
RES 402 OHM 1/8W 1% AXIAL RN55D4020FB14
RES 402ohm 1/8W 1% AXIAL

RES 402ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D4020FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4020FB14-ND
Through Hole Resistors 541-RN55D4020FB14-ND
402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 402 Ohm, 125Mw, 1%; Resistance Vishay - 03F8003 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 402 Ohm, 125Mw, 1%; Resistance Vishay
03F8003
Metal Film Resistor, 402 Ohm, 125Mw, 1%; Resistance Vishay 03F8003
METAL FILM RESISTOR, 402 OHM, 125mW, 1%; Resistance:402ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 402 OHM, 125mW, 1%; Resistance:402ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 402 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 402 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200798
Resistor;Metal Film;Res 402 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200798
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4020FB14 541-RN55D4020FB14-ND 03F8003 70200798
Product Name RES 402 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 402 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 402 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details