Vishay Intertechnology, Inc. Through Hole Resistors RN55D3R30FB14

Description
3.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D3R30FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3R30FB14-ND
Through Hole Resistors RN55D3R30FB14-ND
3.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3 OHM 1/8W 1% AXIAL - RN55D3R30FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/8W 1% AXIAL
RN55D3R30FB14
RES 3.3 OHM 1/8W 1% AXIAL RN55D3R30FB14
RES 3.3ohm 1/8W 1% AXIAL

RES 3.3ohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 33K3504 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K3504
Resistors Vishay 33K3504
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3R30FB14-ND RN55D3R30FB14 33K3504
Product Name Through Hole Resistors RES 3.3 OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details