Vishay Intertechnology, Inc. METAL FILM,1/8W,3.01,1%,100PPM,T/R RN55D3R01FRE6

Description
METAL FILM,1/8W,3.01,1%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,3.01,1%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,3.01,1%,100PPM,T/R - RN55D3R01FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,3.01,1%,100PPM,T/R
RN55D3R01FRE6
METAL FILM,1/8W,3.01,1%,100PPM,T/R RN55D3R01FRE6
METAL FILM,1/8W,3.01,1%,10 0PPM,T/R

METAL FILM,1/8W,3.01,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D3R01FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3R01FRE6-ND
Through Hole Resistors RN55D3R01FRE6-ND
3.01 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3R01FRE6 RN55D3R01FRE6-ND
Product Name METAL FILM,1/8W,3.01,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details