Vishay Intertechnology, Inc. RES 3.01 OHM 1/8W 1% AXIAL RN55D3R01FB14

Description
RES 3.01ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1/8W 1% AXIAL - RN55D3R01FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1/8W 1% AXIAL
RN55D3R01FB14
RES 3.01 OHM 1/8W 1% AXIAL RN55D3R01FB14
RES 3.01ohm 1/8W 1% AXIAL

RES 3.01ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3R01FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3R01FB14-ND
Through Hole Resistors RN55D3R01FB14-ND
3.01 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3R01FB14 RN55D3R01FB14-ND
Product Name RES 3.01 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers