Vishay Precision Group Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D39R2FB70

Description
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk - RN55D39R2FB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
RN55D39R2FB70
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D39R2FB70
Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Metal Film Resistor, 39.2 Ohm, 125Mw, 1%; Resistance Vishay - 58C6349 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39.2 Ohm, 125Mw, 1%; Resistance Vishay
58C6349
Metal Film Resistor, 39.2 Ohm, 125Mw, 1%; Resistance Vishay 58C6349
METAL FILM RESISTOR, 39.2 OHM, 125mW, 1%; Resistance:39.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 39.2 OHM, 125mW, 1%; Resistance:39.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55D39R2FB70 58C6349
Product Name Res Metal Film 39.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk Metal Film Resistor, 39.2 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details