Vishay Intertechnology, Inc. RES 397 OHM 1/8W 1% AXIAL RN55D3970FRE6

Description
RES 397ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 397ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397 OHM 1/8W 1% AXIAL - RN55D3970FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 1/8W 1% AXIAL
RN55D3970FRE6
RES 397 OHM 1/8W 1% AXIAL RN55D3970FRE6
RES 397ohm 1/8W 1% AXIAL

RES 397ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3970FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3970FRE6-ND
Through Hole Resistors RN55D3970FRE6-ND
397 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

397 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3970FRE6 RN55D3970FRE6-ND
Product Name RES 397 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397 ohms 397 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers