Vishay Intertechnology, Inc. RES 3.92M OHM 1/8W 1% AXIAL RN55D3924FRE6

Description
RES 3.92Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/8W 1% AXIAL - RN55D3924FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/8W 1% AXIAL
RN55D3924FRE6
RES 3.92M OHM 1/8W 1% AXIAL RN55D3924FRE6
RES 3.92Mohm 1/8W 1% AXIAL

RES 3.92Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3924FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3924FRE6-ND
Through Hole Resistors RN55D3924FRE6-ND
3.92 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3924FRE6 RN55D3924FRE6-ND
Product Name RES 3.92M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details