Vishay Intertechnology, Inc. RES 3.9K OHM 1/8W 1% AXIAL RN55D3901FB14

Description
RES 3.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/8W 1% AXIAL - RN55D3901FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/8W 1% AXIAL
RN55D3901FB14
RES 3.9K OHM 1/8W 1% AXIAL RN55D3901FB14
RES 3.9Kohm 1/8W 1% AXIAL

RES 3.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3901FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3901FB14-ND
Through Hole Resistors RN55D3901FB14-ND
3.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3901FB14 RN55D3901FB14-ND
Product Name RES 3.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details