Vishay Intertechnology, Inc. RES 390 OHM 1/8W 1% AXIAL RN55D3900FR36

Description
RES 390ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W 1% AXIAL - RN55D3900FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 1% AXIAL
RN55D3900FR36
RES 390 OHM 1/8W 1% AXIAL RN55D3900FR36
RES 390ohm 1/8W 1% AXIAL

RES 390ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3900FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3900FR36-ND
Through Hole Resistors RN55D3900FR36-ND
390 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3900FR36 RN55D3900FR36-ND
Product Name RES 390 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details