Vishay Intertechnology, Inc. Through Hole Resistors RN55D38R8FB14

Description
38.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D38R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D38R8FB14-ND
Through Hole Resistors RN55D38R8FB14-ND
38.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.8 OHM 1/8W 1% AXIAL - RN55D38R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8 OHM 1/8W 1% AXIAL
RN55D38R8FB14
RES 38.8 OHM 1/8W 1% AXIAL RN55D38R8FB14
RES 38.8ohm 1/8W 1% AXIAL

RES 38.8ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D38R8FB14-ND RN55D38R8FB14
Product Name Through Hole Resistors RES 38.8 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.8 ohms 38.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers