Vishay Intertechnology, Inc. RES 38.3 OHM 1/8W 1% AXIAL RN55D38R3FB14

Description
RES 38.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/8W 1% AXIAL - RN55D38R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/8W 1% AXIAL
RN55D38R3FB14
RES 38.3 OHM 1/8W 1% AXIAL RN55D38R3FB14
RES 38.3ohm 1/8W 1% AXIAL

RES 38.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D38R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D38R3FB14-ND
Through Hole Resistors RN55D38R3FB14-ND
38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay - 03F7902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay
03F7902
Resistor, Metal Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay 03F7902
RESISTOR, METAL FILM, 38.3 OHM, 125mW, 1%; Resistance:38.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 38.3 OHM, 125mW, 1%; Resistance:38.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D38R3FB14 RN55D38R3FB14-ND 03F7902
Product Name RES 38.3 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details