Vishay Intertechnology, Inc. RES 3.83M OHM 1/8W 1% AXIAL RN55D3834FB14

Description
RES 3.83Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1/8W 1% AXIAL - RN55D3834FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/8W 1% AXIAL
RN55D3834FB14
RES 3.83M OHM 1/8W 1% AXIAL RN55D3834FB14
RES 3.83Mohm 1/8W 1% AXIAL

RES 3.83Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3834FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3834FB14-ND
Through Hole Resistors RN55D3834FB14-ND
3.83 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3834FB14 RN55D3834FB14-ND
Product Name RES 3.83M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details