Vishay Precision Group RN55D3832FR36 RN55D3832FR36

Description
RN55D3832FR36
Request a Quote Datasheet
Description
RN55D3832FR36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D3832FR36 - RN55D3832FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D3832FR36
RN55D3832FR36
RN55D3832FR36 RN55D3832FR36
RN55D3832FR36

RN55D3832FR36

Supplier's Site
Through Hole Resistors - RN55D3832FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3832FR36-ND
Through Hole Resistors RN55D3832FR36-ND
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 38.3Kohm, 125Mw, 1%; Resistance Vishay - 24C0599 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 38.3Kohm, 125Mw, 1%; Resistance Vishay
24C0599
Metal Film Resistor, 38.3Kohm, 125Mw, 1%; Resistance Vishay 24C0599
METAL FILM RESISTOR, 38.3KOHM, 125mW, 1%; Resistance:38.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 38.3KOHM, 125mW, 1%; Resistance:38.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3832FR36 RN55D3832FR36-ND 24C0599
Product Name RN55D3832FR36 Through Hole Resistors Metal Film Resistor, 38.3Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details