Vishay Precision Group RES 383 OHM 1/8W 1% AXIAL RN55D3830FB14

Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W 1% AXIAL - RN55D3830FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W 1% AXIAL
RN55D3830FB14
RES 383 OHM 1/8W 1% AXIAL RN55D3830FB14
RES 383ohm 1/8W 1% AXIAL

RES 383ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3830FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3830FB14-ND
Through Hole Resistors RN55D3830FB14-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 383 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 383 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200794
Resistor;Metal Film;Res 383 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200794
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 383 Ohm, 125Mw, 1%; Resistance Vishay - 23C7377 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 383 Ohm, 125Mw, 1%; Resistance Vishay
23C7377
Metal Film Resistor, 383 Ohm, 125Mw, 1%; Resistance Vishay 23C7377
METAL FILM RESISTOR, 383 OHM, 125mW, 1%; Resistance:383ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 383 OHM, 125mW, 1%; Resistance:383ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3830FB14 RN55D3830FB14-ND 70200794 23C7377
Product Name RES 383 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 383 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 383 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details