Vishay Intertechnology, Inc. RES 37.4 OHM 1/8W 1% AXIAL RN55D37R4FRSL

Description
RES 37.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/8W 1% AXIAL - RN55D37R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/8W 1% AXIAL
RN55D37R4FRSL
RES 37.4 OHM 1/8W 1% AXIAL RN55D37R4FRSL
RES 37.4ohm 1/8W 1% AXIAL

RES 37.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D37R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D37R4FRSL-ND
Through Hole Resistors RN55D37R4FRSL-ND
37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D37R4FRSL RN55D37R4FRSL-ND
Product Name RES 37.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details