Vishay Intertechnology, Inc. Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D37R4FRE6

Description
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D37R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D37R4FRE6
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D37R4FRE6
Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D37R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D37R4FRE6-ND
Through Hole Resistors RN55D37R4FRE6-ND
37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D37R4FRE6 RN55D37R4FRE6-ND
Product Name Res Metal Film 37.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details