Vishay Precision Group RES 374K OHM 1/8W 1% AXIAL RN55D3743FB14

Description
RES 374Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/8W 1% AXIAL - RN55D3743FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/8W 1% AXIAL
RN55D3743FB14
RES 374K OHM 1/8W 1% AXIAL RN55D3743FB14
RES 374Kohm 1/8W 1% AXIAL

RES 374Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3743FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3743FB14-ND
Through Hole Resistors RN55D3743FB14-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 374Kohm, 125Mw, 1%; Resistance Vishay - 38C8500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 374Kohm, 125Mw, 1%; Resistance Vishay
38C8500
Resistor, Metal Film, 374Kohm, 125Mw, 1%; Resistance Vishay 38C8500
RESISTOR, METAL FILM, 374KOHM, 125mW, 1%; Resistance:374kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 374KOHM, 125mW, 1%; Resistance:374kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3743FB14 RN55D3743FB14-ND 38C8500
Product Name RES 374K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 374Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers