Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W 1% AXIAL RN55D36R5FB14

Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W 1% AXIAL - RN55D36R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W 1% AXIAL
RN55D36R5FB14
RES 36.5 OHM 1/8W 1% AXIAL RN55D36R5FB14
RES 36.5ohm 1/8W 1% AXIAL

RES 36.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D36R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D36R5FB14-ND
Through Hole Resistors RN55D36R5FB14-ND
36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 36.5 Ohm, 125Mw, 1%; Resistance Vishay - 03F7900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 36.5 Ohm, 125Mw, 1%; Resistance Vishay
03F7900
Resistor, Metal Film, 36.5 Ohm, 125Mw, 1%; Resistance Vishay 03F7900
RESISTOR, METAL FILM, 36.5 OHM, 125mW, 1%; Resistance:36.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 36.5 OHM, 125mW, 1%; Resistance:36.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D36R5FB14 RN55D36R5FB14-ND 03F7900
Product Name RES 36.5 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 36.5 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details