Vishay Intertechnology, Inc. METAL FILM,1/8W,35.7,1%,100PPM,BULK RN55D35R7FB14

Description
METAL FILM,1/8W,35.7,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,35.7,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,35.7,1%,100PPM,BULK - RN55D35R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,35.7,1%,100PPM,BULK
RN55D35R7FB14
METAL FILM,1/8W,35.7,1%,100PPM,BULK RN55D35R7FB14
METAL FILM,1/8W,35.7,1%,10 0PPM,BULK

METAL FILM,1/8W,35.7,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D35R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D35R7FB14-ND
Through Hole Resistors 541-RN55D35R7FB14-ND
35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 35.7 Ohm, 125Mw, 1%; Resistance Vishay - 03F7899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 35.7 Ohm, 125Mw, 1%; Resistance Vishay
03F7899
Resistor, Metal Film, 35.7 Ohm, 125Mw, 1%; Resistance Vishay 03F7899
RESISTOR, METAL FILM, 35.7 OHM, 125mW, 1%; Resistance:35.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 35.7 OHM, 125mW, 1%; Resistance:35.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D35R7FB14 541-RN55D35R7FB14-ND 03F7899
Product Name METAL FILM,1/8W,35.7,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 35.7 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details