Vishay Precision Group Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D3570FRE6

Description
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D3570FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D3570FRE6
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D3570FRE6
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D3570FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3570FRE6-ND
Through Hole Resistors RN55D3570FRE6-ND
357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay - 58C6174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
58C6174
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay 58C6174
Resistor,Metal Film,357Ohms,200WV,1 +/-% Tol,-100,100ppm-TC,R N55-MilStyle

Resistor,Metal Film,357Ohms,200WV,1+/-% Tol,-100,100ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3570FRE6 RN55D3570FRE6-ND 58C6174
Product Name Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details