Vishay Intertechnology, Inc. RES 356 OHM 1/8W 1% AXIAL RN55D3560FRE6

Description
RES 356ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 356ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 356 OHM 1/8W 1% AXIAL - RN55D3560FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 356 OHM 1/8W 1% AXIAL
RN55D3560FRE6
RES 356 OHM 1/8W 1% AXIAL RN55D3560FRE6
RES 356ohm 1/8W 1% AXIAL

RES 356ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3560FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3560FRE6-ND
Through Hole Resistors RN55D3560FRE6-ND
356 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

356 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3560FRE6 RN55D3560FRE6-ND
Product Name RES 356 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 356 ohms 356 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details