Vishay Intertechnology, Inc. RES 35K OHM 1/8W 1% AXIAL RN55D3502FB14

Description
RES 35Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35K OHM 1/8W 1% AXIAL - RN55D3502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35K OHM 1/8W 1% AXIAL
RN55D3502FB14
RES 35K OHM 1/8W 1% AXIAL RN55D3502FB14
RES 35Kohm 1/8W 1% AXIAL

RES 35Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D3502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3502FB14-ND
Through Hole Resistors 541-RN55D3502FB14-ND
35 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3502FB14 541-RN55D3502FB14-ND
Product Name RES 35K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details