Vishay Precision Group Through Hole Resistors RN55D34R8FB14

Description
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D34R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D34R8FB14-ND
Through Hole Resistors RN55D34R8FB14-ND
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,34.8,1%,100PPM,BULK - RN55D34R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,34.8,1%,100PPM,BULK
RN55D34R8FB14
METAL FILM,1/8W,34.8,1%,100PPM,BULK RN55D34R8FB14
METAL FILM,1/8W,34.8,1%,10 0PPM,BULK

METAL FILM,1/8W,34.8,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 34.8 Ohm, 125Mw, 1%; Resistance Vishay - 03F7898 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 34.8 Ohm, 125Mw, 1%; Resistance Vishay
03F7898
Metal Film Resistor, 34.8 Ohm, 125Mw, 1%; Resistance Vishay 03F7898
METAL FILM RESISTOR, 34.8 OHM, 125mW, 1%; Resistance:34.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 34.8 OHM, 125mW, 1%; Resistance:34.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D34R8FB14-ND RN55D34R8FB14 03F7898
Product Name Through Hole Resistors METAL FILM,1/8W,34.8,1%,100PPM,BULK Metal Film Resistor, 34.8 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details