Vishay Intertechnology, Inc. RES 348K OHM 1/8W 1% AXIAL RN55D3483FB14

Description
RES 348Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/8W 1% AXIAL - RN55D3483FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/8W 1% AXIAL
RN55D3483FB14
RES 348K OHM 1/8W 1% AXIAL RN55D3483FB14
RES 348Kohm 1/8W 1% AXIAL

RES 348Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3483FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3483FB14-ND
Through Hole Resistors RN55D3483FB14-ND
348 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 348Kohm, 125Mw, 1%; Resistance Vishay - 38C8496 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 348Kohm, 125Mw, 1%; Resistance Vishay
38C8496
Metal Film Resistor, 348Kohm, 125Mw, 1%; Resistance Vishay 38C8496
METAL FILM RESISTOR, 348KOHM, 125mW, 1%; Resistance:348kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 348KOHM, 125mW, 1%; Resistance:348kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3483FB14 RN55D3483FB14-ND 38C8496
Product Name RES 348K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 348Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 348000 ohms 348000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details