Vishay Intertechnology, Inc. Connectors,Interconnects RN55D3482FB14

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Shielded Wirewound Inductor 7mOhm Max Nonstandard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Shielded Wirewound Inductor 7mOhm Max Nonstandard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Shielded Wirewound Inductor 7mOhm Max Nonstandard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Shielded Wirewound Inductor 7mOhm Max Nonstandard
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details