34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 34.8Kohms 1% 100ppm
Res Metal Film 34.8K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D3482FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D3482FB14 can be used for catalog matching and distributor lookup.
METAL FILM RESISTOR, 34.8KOHM, 125mW, 1%; Resistance:34.8kohm;
Features:
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D3482FB14-ND | RN55D3482FB14 | 53-RN55D3482FB14 | 38C8493 | 70200859 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | 0.125W 8W Resistor | Metal Film Resistor, 34.8Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 34.8 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |