Vishay Precision Group METAL FILM,1/8W,340K,1%,100PPM,BULK RN55D3403FB14

Description
METAL FILM,1/8W,340K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,340K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,340K,1%,100PPM,BULK - RN55D3403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,340K,1%,100PPM,BULK
RN55D3403FB14
METAL FILM,1/8W,340K,1%,100PPM,BULK RN55D3403FB14
METAL FILM,1/8W,340K,1%,10 0PPM,BULK

METAL FILM,1/8W,340K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D3403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3403FB14-ND
Through Hole Resistors RN55D3403FB14-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 340Kohm, 125Mw, 1%; Resistance Vishay - 38C8495 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 340Kohm, 125Mw, 1%; Resistance Vishay
38C8495
Metal Film Resistor, 340Kohm, 125Mw, 1%; Resistance Vishay 38C8495
METAL FILM RESISTOR, 340KOHM, 125mW, 1%; Resistance:340kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 340KOHM, 125mW, 1%; Resistance:340kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3403FB14 RN55D3403FB14-ND 38C8495
Product Name METAL FILM,1/8W,340K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 340Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details