Vishay Intertechnology, Inc. Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D33R0FRE6

Description
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D33R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D33R0FRE6
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D33R0FRE6
Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D33R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D33R0FRE6-ND
Through Hole Resistors RN55D33R0FRE6-ND
33 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D33R0FRE6 RN55D33R0FRE6-ND
Product Name Res Metal Film 33 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers