Vishay Intertechnology, Inc. Through Hole Resistors RN55D3383FB14

Description
338 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
338 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D3383FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3383FB14-ND
Through Hole Resistors RN55D3383FB14-ND
338 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

338 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 338K OHM 1/8W 1% AXIAL - RN55D3383FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 338K OHM 1/8W 1% AXIAL
RN55D3383FB14
RES 338K OHM 1/8W 1% AXIAL RN55D3383FB14
RES 338Kohm 1/8W 1% AXIAL

RES 338Kohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 30K6239 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6239
Resistors Vishay 30K6239
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3383FB14-ND RN55D3383FB14 30K6239
Product Name Through Hole Resistors RES 338K OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers