Vishay Intertechnology, Inc. RES 33.7K OHM 1/8W 1% AXIAL RN55D3372FB14

Description
RES 33.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.7K OHM 1/8W 1% AXIAL - RN55D3372FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.7K OHM 1/8W 1% AXIAL
RN55D3372FB14
RES 33.7K OHM 1/8W 1% AXIAL RN55D3372FB14
RES 33.7Kohm 1/8W 1% AXIAL

RES 33.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3372FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3372FB14-ND
Through Hole Resistors RN55D3372FB14-ND
33.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3372FB14 RN55D3372FB14-ND
Product Name RES 33.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers