Vishay Intertechnology, Inc. Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D3322FRE6

Description
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R - RN55D3322FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
RN55D3322FRE6
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D3322FRE6
Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D3322FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3322FRE6TR-ND
Through Hole Resistors 541-RN55D3322FRE6TR-ND
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D3322FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3322FRE6CT-ND
Through Hole Resistors 541-RN55D3322FRE6CT-ND
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3322FRE6 541-RN55D3322FRE6TR-ND
Product Name Res Metal Film 33.2K Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details