Vishay Precision Group Through Hole Resistors RN55D3321FB14

Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D3321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3321FB14-ND
Through Hole Resistors 541-RN55D3321FB14-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D3321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D3321FB14
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D3321FB14
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 3.32Kohm, 125Mw, 1%; Resistance Vishay - 83F1436 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 125Mw, 1%; Resistance Vishay
83F1436
Metal Film Resistor, 3.32Kohm, 125Mw, 1%; Resistance Vishay 83F1436
METAL FILM RESISTOR, 3.32KOHM, 125mW, 1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.32KOHM, 125mW, 1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 3.32 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3.32 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200626
Resistor;Metal Film;Res 3.32 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200626
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN55D3321FB14-ND RN55D3321FB14 83F1436 70200626
Product Name Through Hole Resistors Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Metal Film Resistor, 3.32Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 3.32 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details