Vishay Precision Group RN55D3303FB14 RN55D3303FB14

Description
RN55D3303FB14
Request a Quote Datasheet
Description
RN55D3303FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D3303FB14 - RN55D3303FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D3303FB14
RN55D3303FB14
RN55D3303FB14 RN55D3303FB14
RN55D3303FB14

RN55D3303FB14

Supplier's Site
Through Hole Resistors - 541-RN55D3303FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3303FB14-ND
Through Hole Resistors 541-RN55D3303FB14-ND
330 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 330Kohm, 125Mw, 1%; Resistance Vishay - 96B8903 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330Kohm, 125Mw, 1%; Resistance Vishay
96B8903
Metal Film Resistor, 330Kohm, 125Mw, 1%; Resistance Vishay 96B8903
METAL FILM RESISTOR, 330KOHM, 125mW, 1%; Resistance:330kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 330KOHM, 125mW, 1%; Resistance:330kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200933
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200933
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3303FB14 541-RN55D3303FB14-ND 96B8903 70200933
Product Name RN55D3303FB14 Through Hole Resistors Metal Film Resistor, 330Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers