Vishay Precision Group RES 330 OHM 1/8W 1% AXIAL RN55D3300FB14

Description
RES 330ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W 1% AXIAL - RN55D3300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 1% AXIAL
RN55D3300FB14
RES 330 OHM 1/8W 1% AXIAL RN55D3300FB14
RES 330ohm 1/8W 1% AXIAL

RES 330ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3300FB14-ND
Through Hole Resistors RN55D3300FB14-ND
330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 330 Ohm, 125Mw, 1%; Resistance Vishay - 83F1434 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 125Mw, 1%; Resistance Vishay
83F1434
Metal Film Resistor, 330 Ohm, 125Mw, 1%; Resistance Vishay 83F1434
METAL FILM RESISTOR, 330 OHM, 125mW, 1%; Resistance:330ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 330 OHM, 125mW, 1%; Resistance:330ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 330 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 330 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200783
Resistor;Metal Film;Res 330 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200783
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3300FB14 RN55D3300FB14-ND 83F1434 70200783
Product Name RES 330 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 330 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 330 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details