Vishay Intertechnology, Inc. Metal Film Resistors - RN55D3242FRE6

Description
Metal Film Resistors - Through Hole 1/8watt 3.3Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 3.3Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D3242FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D3242FRE6
Metal Film Resistors - RN55D3242FRE6
Metal Film Resistors - Through Hole 1/8watt 3.3Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 3.3Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D3242FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3242FRE6-ND
Through Hole Resistors RN55D3242FRE6-ND
32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3242FRE6 RN55D3242FRE6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers