Vishay Precision Group Through Hole Resistors RN55D3240FB14

Description
324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D3240FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3240FB14-ND
Through Hole Resistors RN55D3240FB14-ND
324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,324,1%,100PPM,BULK - RN55D3240FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,324,1%,100PPM,BULK
RN55D3240FB14
METAL FILM,1/8W,324,1%,100PPM,BULK RN55D3240FB14
METAL FILM,1/8W,324,1%,100 PPM,BULK

METAL FILM,1/8W,324,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 324 Ohm, 125Mw, 1%; Resistance Vishay - 38C8491 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 324 Ohm, 125Mw, 1%; Resistance Vishay
38C8491
Metal Film Resistor, 324 Ohm, 125Mw, 1%; Resistance Vishay 38C8491
METAL FILM RESISTOR, 324 OHM, 125mW, 1%; Resistance:324ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 324 OHM, 125mW, 1%; Resistance:324ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3240FB14-ND RN55D3240FB14 38C8491
Product Name Through Hole Resistors METAL FILM,1/8W,324,1%,100PPM,BULK Metal Film Resistor, 324 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details