Vishay Intertechnology, Inc. METAL FILM,1/8W,316K,1%,100PPM,BULK RN55D3163FB14

Description
METAL FILM,1/8W,316K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,316K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,316K,1%,100PPM,BULK - RN55D3163FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,316K,1%,100PPM,BULK
RN55D3163FB14
METAL FILM,1/8W,316K,1%,100PPM,BULK RN55D3163FB14
METAL FILM,1/8W,316K,1%,10 0PPM,BULK

METAL FILM,1/8W,316K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D3163FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3163FB14-ND
Through Hole Resistors RN55D3163FB14-ND
316 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 316 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 316 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200931
Resistor;Metal Film;Res 316 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200931
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN55D3163FB14 RN55D3163FB14-ND 70200931
Product Name METAL FILM,1/8W,316K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 316 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details