Vishay Precision Group RES 31.6K OHM 1/8W 1% AXIAL RN55D3162FB14

Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/8W 1% AXIAL - RN55D3162FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/8W 1% AXIAL
RN55D3162FB14
RES 31.6K OHM 1/8W 1% AXIAL RN55D3162FB14
RES 31.6Kohm 1/8W 1% AXIAL

RES 31.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3162FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3162FB14-ND
Through Hole Resistors RN55D3162FB14-ND
31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 31.6Kohm, 125Mw, 1%; Resistance Vishay - 83F1431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 31.6Kohm, 125Mw, 1%; Resistance Vishay
83F1431
Metal Film Resistor, 31.6Kohm, 125Mw, 1%; Resistance Vishay 83F1431
METAL FILM RESISTOR, 31.6KOHM, 125mW, 1%; Resistance:31.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 31.6KOHM, 125mW, 1%; Resistance:31.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 31.6 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 31.6 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200855
Resistor;Metal Film;Res 31.6 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200855
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3162FB14 RN55D3162FB14-ND 83F1431 70200855
Product Name RES 31.6K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 31.6Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 31.6 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details