Vishay Intertechnology, Inc. Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D3161FRE6

Description
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D3161FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D3161FRE6
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D3161FRE6
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D3161FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3161FRE6TR-ND
Through Hole Resistors 541-RN55D3161FRE6TR-ND
3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D3161FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3161FRE6CT-ND
Through Hole Resistors 541-RN55D3161FRE6CT-ND
RES 3.16K OHM 1/8W 1% AXIAL

RES 3.16K OHM 1/8W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3161FRE6 541-RN55D3161FRE6TR-ND
Product Name Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details