Vishay Intertechnology, Inc. RES 30.9 OHM 1/8W 1% AXIAL RN55D30R9FB14

Description
RES 30.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/8W 1% AXIAL - RN55D30R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/8W 1% AXIAL
RN55D30R9FB14
RES 30.9 OHM 1/8W 1% AXIAL RN55D30R9FB14
RES 30.9ohm 1/8W 1% AXIAL

RES 30.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D30R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D30R9FB14-ND
Through Hole Resistors RN55D30R9FB14-ND
30.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay - 03F7893 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay
03F7893
Metal Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay 03F7893
METAL FILM RESISTOR, 30.9 OHM, 125mW, 1%; Resistance:30.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 30.9 OHM, 125mW, 1%; Resistance:30.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D30R9FB14 RN55D30R9FB14-ND 03F7893
Product Name RES 30.9 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details