Manufacturer: AMIS
Category: Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Differential Amplifier 1 Circuit Differential 8-SOIC
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Varactor Diodes |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |