30 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 30KOHM, 125mW, 1%; Resistance:30kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RN55D3002FB14-ND | RN55D3002FB14 | 58C5896 | 70200852 |
| Product Name | Through Hole Resistors | RN55D3002FB14 | Metal Film Resistor, 30Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |