Vishay Intertechnology, Inc. Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D29R4FRE6

Description
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D29R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D29R4FRE6
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D29R4FRE6
Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D29R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D29R4FRE6-ND
Through Hole Resistors RN55D29R4FRE6-ND
29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D29R4FRE6 RN55D29R4FRE6-ND
Product Name Res Metal Film 29.4 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details