Vishay Intertechnology, Inc. RES 29.4 OHM 1/8W 1% AXIAL RN55D29R4FB14

Description
RES 29.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/8W 1% AXIAL - RN55D29R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/8W 1% AXIAL
RN55D29R4FB14
RES 29.4 OHM 1/8W 1% AXIAL RN55D29R4FB14
RES 29.4ohm 1/8W 1% AXIAL

RES 29.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D29R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D29R4FB14-ND
Through Hole Resistors RN55D29R4FB14-ND
29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 29.4 Ohm, 125Mw, 1%; Resistance Vishay - 03F7891 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 29.4 Ohm, 125Mw, 1%; Resistance Vishay
03F7891
Metal Film Resistor, 29.4 Ohm, 125Mw, 1%; Resistance Vishay 03F7891
METAL FILM RESISTOR, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D29R4FB14 RN55D29R4FB14-ND 03F7891
Product Name RES 29.4 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 29.4 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details