Vishay Intertechnology, Inc. Through Hole Resistors RN55D29R0FB14

Description
29 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D29R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D29R0FB14-ND
Through Hole Resistors RN55D29R0FB14-ND
29 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29 OHM 1/8W 1% AXIAL - RN55D29R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29 OHM 1/8W 1% AXIAL
RN55D29R0FB14
RES 29 OHM 1/8W 1% AXIAL RN55D29R0FB14
RES 29ohm 1/8W 1% AXIAL

RES 29ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D29R0FB14-ND RN55D29R0FB14
Product Name Through Hole Resistors RES 29 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29 ohms 29 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details