Vishay Intertechnology, Inc. RES 29.8K OHM 1/8W 1% AXIAL RN55D2982FB14

Description
RES 29.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/8W 1% AXIAL - RN55D2982FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/8W 1% AXIAL
RN55D2982FB14
RES 29.8K OHM 1/8W 1% AXIAL RN55D2982FB14
RES 29.8Kohm 1/8W 1% AXIAL

RES 29.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2982FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2982FB14-ND
Through Hole Resistors RN55D2982FB14-ND
29.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2982FB14 RN55D2982FB14-ND
Product Name RES 29.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details