Vishay Intertechnology, Inc. METAL FILM,1/8W,294K,1%,100PPM,BULK RN55D2943FB14

Description
METAL FILM,1/8W,294K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,294K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,294K,1%,100PPM,BULK - RN55D2943FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,294K,1%,100PPM,BULK
RN55D2943FB14
METAL FILM,1/8W,294K,1%,100PPM,BULK RN55D2943FB14
METAL FILM,1/8W,294K,1%,10 0PPM,BULK

METAL FILM,1/8W,294K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D2943FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2943FB14-ND
Through Hole Resistors RN55D2943FB14-ND
294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 294Kohm, 125Mw, 1%; Resistance Vishay - 38C8483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 294Kohm, 125Mw, 1%; Resistance Vishay
38C8483
Resistor, Metal Film, 294Kohm, 125Mw, 1%; Resistance Vishay 38C8483
RESISTOR, METAL FILM, 294KOHM, 125mW, 1%; Resistance:294kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 294KOHM, 125mW, 1%; Resistance:294kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2943FB14 RN55D2943FB14-ND 38C8483
Product Name METAL FILM,1/8W,294K,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 294Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers